Capital Lighting, Inc. 70860NI Lamps-Table Lamps 365049

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Table Lamp Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Table Lamp Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70860NI Lamps-Table Lamps - 365049 - Capital Lighting, Inc.
Columbus, OH, USA
70860NI Lamps-Table Lamps
365049
70860NI Lamps-Table Lamps 365049
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Table Lamp Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Table Lamp
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365049
Product Name 70860NI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details