Capital Lighting, Inc. 9016LZ Exterior -Wall Mount 365048

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.50 Length 28.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Legacy Bronze with Gold Accents Product Name: One Light Outdoor Fixture UPC: 783927142236 Category: Outdoor Wall Bracket Shipped Via: UPS Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.50 Length 28.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Legacy Bronze with Gold Accents Product Name: One Light Outdoor Fixture UPC: 783927142236 Category: Outdoor Wall Bracket Shipped Via: UPS Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
9016LZ Exterior -Wall Mount - 365048 - Capital Lighting, Inc.
Columbus, OH, USA
9016LZ Exterior -Wall Mount
365048
9016LZ Exterior -Wall Mount 365048
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.50 Length 28.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Legacy Bronze with Gold Accents Product Name: One Light Outdoor Fixture UPC: 783927142236 Category: Outdoor Wall Bracket Shipped Via: UPS Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 28.50
Length 28.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Legacy Bronze with Gold Accents
Product Name: One Light Outdoor Fixture
UPC: 783927142236
Category: Outdoor Wall Bracket
Shipped Via: UPS
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365048
Product Name 9016LZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details