Capital Lighting, Inc. 8089CZ Flush Mounts-Bowl Style 365042

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Carre Bronze Product Name: One Light Flush Mount Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Carre Bronze Product Name: One Light Flush Mount Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
8089CZ Flush Mounts-Bowl Style - 365042 - Capital Lighting, Inc.
Columbus, OH, USA
8089CZ Flush Mounts-Bowl Style
365042
8089CZ Flush Mounts-Bowl Style 365042
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Carre Bronze Product Name: One Light Flush Mount Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Carre Bronze
Product Name: One Light Flush Mount
Category: Flush Mount Incandescent
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365042
Product Name 8089CZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details