Capital Lighting, Inc. 8040TZ Flush Mounts-Bowl Style 365040

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Length 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Flush Mount UPC: 783927114127 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Length 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Flush Mount UPC: 783927114127 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8040TZ Flush Mounts-Bowl Style - 365040 - Capital Lighting, Inc.
Columbus, OH, USA
8040TZ Flush Mounts-Bowl Style
365040
8040TZ Flush Mounts-Bowl Style 365040
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Length 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Flush Mount UPC: 783927114127 Category: Flush Mount Incandescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Length 6.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Product Name: One Light Flush Mount
UPC: 783927114127
Category: Flush Mount Incandescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365040
Product Name 8040TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details