Capital Lighting, Inc. 101304-03-ZW83 Mid. Chandeliers-Glass Up 365036

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 17.60 Length 17.60 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Product Name: Eight Light Chandelier Glass: Soft Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 17.60 Length 17.60 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Product Name: Eight Light Chandelier Glass: Soft Amber

Suppliers

Company
Product
Description
Supplier Links
101304-03-ZW83 Mid. Chandeliers-Glass Up - 365036 - Capital Lighting, Inc.
Columbus, OH, USA
101304-03-ZW83 Mid. Chandeliers-Glass Up
365036
101304-03-ZW83 Mid. Chandeliers-Glass Up 365036
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 17.60 Length 17.60 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Product Name: Eight Light Chandelier Glass: Soft Amber

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 17.60
Length 17.60
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mahogany
Product Name: Eight Light Chandelier
Glass: Soft Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365036
Product Name 101304-03-ZW83 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details