Capital Lighting, Inc. 101445-20-G22 Mid. Chandeliers-Glass Down 365030

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
101445-20-G22 Mid. Chandeliers-Glass Down - 365030 - Capital Lighting, Inc.
Columbus, OH, USA
101445-20-G22 Mid. Chandeliers-Glass Down
365030
101445-20-G22 Mid. Chandeliers-Glass Down 365030
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Natural Iron
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365030
Product Name 101445-20-G22 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details