Capital Lighting, Inc. 126745-07-ZX97 Flush Mounts-Bowl Style 365026

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
126745-07-ZX97 Flush Mounts-Bowl Style - 365026 - Capital Lighting, Inc.
Columbus, OH, USA
126745-07-ZX97 Flush Mounts-Bowl Style
365026
126745-07-ZX97 Flush Mounts-Bowl Style 365026
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.20
Height: 4.70
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365026
Product Name 126745-07-ZX97 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details