Capital Lighting, Inc. 126745-07-G97 Semi-Flush Mts.-Bowl Style 365024

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
126745-07-G97 Semi-Flush Mts.-Bowl Style - 365024 - Capital Lighting, Inc.
Columbus, OH, USA
126745-07-G97 Semi-Flush Mts.-Bowl Style
365024
126745-07-G97 Semi-Flush Mts.-Bowl Style 365024
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.20
Height: 4.70
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365024
Product Name 126745-07-G97 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details