Capital Lighting, Inc. 133360-08-782 Pendants-Other 365020

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.20 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Burnished Steel Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.20 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Burnished Steel Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133360-08-782 Pendants-Other - 365020 - Capital Lighting, Inc.
Columbus, OH, USA
133360-08-782 Pendants-Other
365020
133360-08-782 Pendants-Other 365020
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.20 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Burnished Steel Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 32.20
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Burnished Steel
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365020
Product Name 133360-08-782 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details