Capital Lighting, Inc. 103120-07-691 Island/Pool Table-4 Light + 365018

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 21.10 Length 21.10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 21.10 Length 21.10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103120-07-691 Island/Pool Table-4 Light + - 365018 - Capital Lighting, Inc.
Columbus, OH, USA
103120-07-691 Island/Pool Table-4 Light +
365018
103120-07-691 Island/Pool Table-4 Light + 365018
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 21.10 Length 21.10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.90
Height: 21.10
Length 21.10
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365018
Product Name 103120-07-691 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details