Capital Lighting, Inc. 103120-07-692 Island/Pool Table-4 Light + 365009

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 21.10 Length 21.10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 21.10 Length 21.10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103120-07-692 Island/Pool Table-4 Light + - 365009 - Capital Lighting, Inc.
Columbus, OH, USA
103120-07-692 Island/Pool Table-4 Light +
365009
103120-07-692 Island/Pool Table-4 Light + 365009
PRODUCT DETAILS / SPECS Width/Dia: 15.90 Height: 21.10 Length 21.10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.90
Height: 21.10
Length 21.10
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365009
Product Name 103120-07-692 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details