Capital Lighting, Inc. 126620-07-701 Semi-Flush Mts.-Bowl Style 365008

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 5.70 Length 5.70 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 5.70 Length 5.70 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
126620-07-701 Semi-Flush Mts.-Bowl Style - 365008 - Capital Lighting, Inc.
Columbus, OH, USA
126620-07-701 Semi-Flush Mts.-Bowl Style
365008
126620-07-701 Semi-Flush Mts.-Bowl Style 365008
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 5.70 Length 5.70 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.80
Height: 5.70
Length 5.70
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Dark Smoke
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365008
Product Name 126620-07-701 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details