Capital Lighting, Inc. 124253-20-S53 Semi-Flush Mts.-Bowl Style 365000

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
124253-20-S53 Semi-Flush Mts.-Bowl Style - 365000 - Capital Lighting, Inc.
Columbus, OH, USA
124253-20-S53 Semi-Flush Mts.-Bowl Style
365000
124253-20-S53 Semi-Flush Mts.-Bowl Style 365000
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Natural Iron Product Name: Semi Flush Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Natural Iron
Product Name: Semi Flush
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365000
Product Name 124253-20-S53 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details