Capital Lighting, Inc. P128-077 Island/Pool Table-4 Light + 364886

Description
PRODUCT DETAILS / SPECS Height: 4.25 Length 4.25 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Chrome Weight: 30.4 Product Name: Four Light Pendant Category: Pendant Glass: Mitered
Description
PRODUCT DETAILS / SPECS Height: 4.25 Length 4.25 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Chrome Weight: 30.4 Product Name: Four Light Pendant Category: Pendant Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P128-077 Island/Pool Table-4 Light +
364886
P128-077 Island/Pool Table-4 Light + 364886
PRODUCT DETAILS / SPECS Height: 4.25 Length 4.25 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Chrome Weight: 30.4 Product Name: Four Light Pendant Category: Pendant Glass: Mitered

PRODUCT DETAILS / SPECS
Height: 4.25
Length 4.25
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Chrome
Weight: 30.4
Product Name: Four Light Pendant
Category: Pendant
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364886
Product Name P128-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details