Capital Lighting, Inc. P1701-647 Mini Pendants-Rod 364885

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Patina Weight: 6.16 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Patina Weight: 6.16 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1701-647 Mini Pendants-Rod
364885
P1701-647 Mini Pendants-Rod 364885
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Patina Weight: 6.16 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze Patina
Weight: 6.16
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364885
Product Name P1701-647 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details