Capital Lighting, Inc. P127-615B Mid. Chandeliers-Glass Up 364884

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 13.25 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Bronze Weight: 14.3 Product Name: Four Light Chandelier Category: Chandelier Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 13.25 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Bronze Weight: 14.3 Product Name: Four Light Chandelier Category: Chandelier Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P127-615B Mid. Chandeliers-Glass Up
364884
P127-615B Mid. Chandeliers-Glass Up 364884
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 13.25 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Bronze Weight: 14.3 Product Name: Four Light Chandelier Category: Chandelier Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 13.25
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Bronze
Weight: 14.3
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364884
Product Name P127-615B Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details