Capital Lighting, Inc. P128-615B Island/Pool Table-4 Light + 364883

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Bronze Weight: 30.4 Product Name: Four Light Pendant Category: Pendant Glass: Mitered
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Bronze Weight: 30.4 Product Name: Four Light Pendant Category: Pendant Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P128-615B Island/Pool Table-4 Light +
364883
P128-615B Island/Pool Table-4 Light + 364883
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Bronze Weight: 30.4 Product Name: Four Light Pendant Category: Pendant Glass: Mitered

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Bronze
Weight: 30.4
Product Name: Four Light Pendant
Category: Pendant
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364883
Product Name P128-615B Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details