Capital Lighting, Inc. P1701-613 Mini Pendants-Rod 364882

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6.16 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6.16 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1701-613 Mini Pendants-Rod
364882
P1701-613 Mini Pendants-Rod 364882
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6.16 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6.16
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364882
Product Name P1701-613 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details