Capital Lighting, Inc. P1700-613 Sconces-Single Glass 364881

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8.8 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8.8 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1700-613 Sconces-Single Glass
364881
P1700-613 Sconces-Single Glass 364881
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 8.8 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 8.8
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364881
Product Name P1700-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details