Capital Lighting, Inc. P1094-631 Pendants-Drum Shade 364858

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chocolate Chrome Weight: 17.82 Product Name: Six Light Pendant Category: Pendant Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chocolate Chrome Weight: 17.82 Product Name: Six Light Pendant Category: Pendant Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1094-631 Pendants-Drum Shade
364858
P1094-631 Pendants-Drum Shade 364858
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chocolate Chrome Weight: 17.82 Product Name: Six Light Pendant Category: Pendant Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 16.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chocolate Chrome
Weight: 17.82
Product Name: Six Light Pendant
Category: Pendant
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364858
Product Name P1094-631 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details