Capital Lighting, Inc. P1091-631 Semi-Flush Mts.-Drum Shade 364856

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chocolate Chrome Weight: 9.64 Product Name: Three Light Semi Flush Category: Semi Flush Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chocolate Chrome Weight: 9.64 Product Name: Three Light Semi Flush Category: Semi Flush Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1091-631 Semi-Flush Mts.-Drum Shade
364856
P1091-631 Semi-Flush Mts.-Drum Shade 364856
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chocolate Chrome Weight: 9.64 Product Name: Three Light Semi Flush Category: Semi Flush Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chocolate Chrome
Weight: 9.64
Product Name: Three Light Semi Flush
Category: Semi Flush
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364856
Product Name P1091-631 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details