Capital Lighting, Inc. P1094-077 Pendants-Drum Shade 364855

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17.82 Product Name: Six Light Pendant Category: Pendant Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17.82 Product Name: Six Light Pendant Category: Pendant Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1094-077 Pendants-Drum Shade
364855
P1094-077 Pendants-Drum Shade 364855
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17.82 Product Name: Six Light Pendant Category: Pendant Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 16.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 17.82
Product Name: Six Light Pendant
Category: Pendant
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364855
Product Name P1094-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details