Capital Lighting, Inc. P1093-631 Pendants-Drum Shade 364852

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chocolate Chrome Weight: 16.94 Product Name: Five Light Pendant Category: Pendant Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chocolate Chrome Weight: 16.94 Product Name: Five Light Pendant Category: Pendant Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1093-631 Pendants-Drum Shade
364852
P1093-631 Pendants-Drum Shade 364852
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chocolate Chrome Weight: 16.94 Product Name: Five Light Pendant Category: Pendant Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chocolate Chrome
Weight: 16.94
Product Name: Five Light Pendant
Category: Pendant
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364852
Product Name P1093-631 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details