Capital Lighting, Inc. P1092-631 Pendants-Drum Shade 364851

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chocolate Chrome Weight: 11.09 Product Name: Four Light Pendant Category: Pendant Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chocolate Chrome Weight: 11.09 Product Name: Four Light Pendant Category: Pendant Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1092-631 Pendants-Drum Shade
364851
P1092-631 Pendants-Drum Shade 364851
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chocolate Chrome Weight: 11.09 Product Name: Four Light Pendant Category: Pendant Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chocolate Chrome
Weight: 11.09
Product Name: Four Light Pendant
Category: Pendant
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364851
Product Name P1092-631 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details