Capital Lighting, Inc. P1081-631 Mini Pendants-Rod 364828

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Chrome Weight: 4.62 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Chrome Weight: 4.62 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1081-631 Mini Pendants-Rod
364828
P1081-631 Mini Pendants-Rod 364828
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Chrome Weight: 4.62 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chocolate Chrome
Weight: 4.62
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364828
Product Name P1081-631 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details