Capital Lighting, Inc. P1040-647 Island/Pool Table-4 Light + 364826

Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: T10F Qty: 4 Wattage: 60 Finish: Bronze Weight: 26.4 Product Name: Four Light Island Category: Island Light Glass: Teak
Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: T10F Qty: 4 Wattage: 60 Finish: Bronze Weight: 26.4 Product Name: Four Light Island Category: Island Light Glass: Teak

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1040-647 Island/Pool Table-4 Light +
364826
P1040-647 Island/Pool Table-4 Light + 364826
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: T10F Qty: 4 Wattage: 60 Finish: Bronze Weight: 26.4 Product Name: Four Light Island Category: Island Light Glass: Teak

PRODUCT DETAILS / SPECS
Length 0.00
Bulb
Type: T10F
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 26.4
Product Name: Four Light Island
Category: Island Light
Glass: Teak

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364826
Product Name P1040-647 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details