Capital Lighting, Inc. ALR-8815-20-MBLK Mini Pendants-Cable 364389

Description
PRODUCT DETAILS / SPECS Height: 5.50 Bulb Type: Torpedo Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Height: 5.50 Bulb Type: Torpedo Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8815-20-MBLK Mini Pendants-Cable
364389
ALR-8815-20-MBLK Mini Pendants-Cable 364389
PRODUCT DETAILS / SPECS Height: 5.50 Bulb Type: Torpedo Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Height: 5.50
Bulb
Type: Torpedo
Qty: 1
Wattage: 40
Finish: Matte Black
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364389
Product Name ALR-8815-20-MBLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details