Capital Lighting, Inc. ALR-9650-35-DBRZ-F6 Semi-Flush Mts.-Bowl Style 364381

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-9650-35-DBRZ-F6 Semi-Flush Mts.-Bowl Style
364381
ALR-9650-35-DBRZ-F6 Semi-Flush Mts.-Bowl Style 364381
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Product Name: Two Light Bowls

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364381
Product Name ALR-9650-35-DBRZ-F6 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details