Capital Lighting, Inc. ALR-8680-15-MBLK Sconces-Double Glass 364357

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Torpedo Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Torpedo Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8680-15-MBLK Sconces-Double Glass
364357
ALR-8680-15-MBLK Sconces-Double Glass 364357
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Torpedo Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 8
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364357
Product Name ALR-8680-15-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details