Capital Lighting, Inc. ALR-8699-15-NCKL Lamps-Table Lamps 364356

Description
PRODUCT DETAILS / SPECS Height: 16.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Portable Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 16.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Portable Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8699-15-NCKL Lamps-Table Lamps
364356
ALR-8699-15-NCKL Lamps-Table Lamps 364356
PRODUCT DETAILS / SPECS Height: 16.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Portable Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 16.75
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Portable
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364356
Product Name ALR-8699-15-NCKL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details