Capital Lighting, Inc. ALR-8700-18-MBLK Mid. Chandeliers-Glass Up 364353

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Torpedo Qty: 4 Wattage: 60 Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Torpedo Qty: 4 Wattage: 60 Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8700-18-MBLK Mid. Chandeliers-Glass Up
364353
ALR-8700-18-MBLK Mid. Chandeliers-Glass Up 364353
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Torpedo Qty: 4 Wattage: 60 Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Torpedo
Qty: 4
Wattage: 60
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364353
Product Name ALR-8700-18-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details