Capital Lighting, Inc. ALR-8706-30-CROM Bathroom Fixtures-Five+Lights 364350

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Torpedo Qty: 6 Wattage: 60 Product Name: Six Light Bath Bar
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Torpedo Qty: 6 Wattage: 60 Product Name: Six Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8706-30-CROM Bathroom Fixtures-Five+Lights
364350
ALR-8706-30-CROM Bathroom Fixtures-Five+Lights 364350
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Torpedo Qty: 6 Wattage: 60 Product Name: Six Light Bath Bar

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 5.25
Bulb
Type: Torpedo
Qty: 6
Wattage: 60
Product Name: Six Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364350
Product Name ALR-8706-30-CROM Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details