Capital Lighting, Inc. ALR-5557-DBRZ Flush Mounts-Other 364310

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Product Name: Four Light Flush-Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Product Name: Four Light Flush-Mount

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-5557-DBRZ Flush Mounts-Other
364310
ALR-5557-DBRZ Flush Mounts-Other 364310
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Product Name: Four Light Flush-Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Product Name: Four Light Flush-Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364310
Product Name ALR-5557-DBRZ Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details