Capital Lighting, Inc. CNDL-8501-10-CREM-DBRZ Sconces-Single Glass 364197

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
CNDL-8501-10-CREM-DBRZ Sconces-Single Glass
364197
CNDL-8501-10-CREM-DBRZ Sconces-Single Glass 364197
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 6
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364197
Product Name CNDL-8501-10-CREM-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details