Capital Lighting, Inc. NSW-675/30BN Landscape Ltg.-Step Lights 363861

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, Brushed Nickel
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
NSW-675/30BN Landscape Ltg.-Step Lights - 363861 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-675/30BN Landscape Ltg.-Step Lights
363861
NSW-675/30BN Landscape Ltg.-Step Lights 363861
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, Brushed Nickel

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Brushed Nickel
Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363861
Product Name NSW-675/30BN Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details