Capital Lighting, Inc. NSW-671/30W Landscape Ltg.-Step Lights 363843

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, White
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, White

Suppliers

Company
Product
Description
Supplier Links
NSW-671/30W Landscape Ltg.-Step Lights - 363843 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-671/30W Landscape Ltg.-Step Lights
363843
NSW-671/30W Landscape Ltg.-Step Lights 363843
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, White

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: White
Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363843
Product Name NSW-671/30W Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details