Capital Lighting, Inc. NSW-672/30W Landscape Ltg.-Step Lights 363842

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, White
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, White

Suppliers

Company
Product
Description
Supplier Links
NSW-672/30W Landscape Ltg.-Step Lights - 363842 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-672/30W Landscape Ltg.-Step Lights
363842
NSW-672/30W Landscape Ltg.-Step Lights 363842
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, White

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: White
Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363842
Product Name NSW-672/30W Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details