Capital Lighting, Inc. NSW-672/30BN Landscape Ltg.-Step Lights 363841

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Brushed Nickel
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
NSW-672/30BN Landscape Ltg.-Step Lights - 363841 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-672/30BN Landscape Ltg.-Step Lights
363841
NSW-672/30BN Landscape Ltg.-Step Lights 363841
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Brushed Nickel

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Brushed Nickel
Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363841
Product Name NSW-672/30BN Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details