Capital Lighting, Inc. 27449 Lamps-Table Lamps 363694

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Red Ceramic Weight: 11 Product Name: One Light Table Lamp UPC: 792977274491 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Red Ceramic Weight: 11 Product Name: One Light Table Lamp UPC: 792977274491 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27449 Lamps-Table Lamps - 363694 - Capital Lighting, Inc.
Columbus, OH, USA
27449 Lamps-Table Lamps
363694
27449 Lamps-Table Lamps 363694
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Red Ceramic Weight: 11 Product Name: One Light Table Lamp UPC: 792977274491 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 150
Finish: Red Ceramic
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274491
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363694
Product Name 27449 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details