Capital Lighting, Inc. 27455 Lamps-Table Lamps 363692

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Wash Over A Blue Glaze Weight: 23 Product Name: One Light Table Lamp UPC: 792977274552 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Wash Over A Blue Glaze Weight: 23 Product Name: One Light Table Lamp UPC: 792977274552 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27455 Lamps-Table Lamps - 363692 - Capital Lighting, Inc.
Columbus, OH, USA
27455 Lamps-Table Lamps
363692
27455 Lamps-Table Lamps 363692
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Wash Over A Blue Glaze Weight: 23 Product Name: One Light Table Lamp UPC: 792977274552 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Wash Over A Blue Glaze
Weight: 23
Product Name: One Light Table Lamp
UPC: 792977274552
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363692
Product Name 27455 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details