Capital Lighting, Inc. 27454 Lamps-Table Lamps 363690

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977274545 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977274545 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27454 Lamps-Table Lamps - 363690 - Capital Lighting, Inc.
Columbus, OH, USA
27454 Lamps-Table Lamps
363690
27454 Lamps-Table Lamps 363690
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977274545 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Crackled
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274545
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363690
Product Name 27454 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details