Capital Lighting, Inc. 27474 Lamps-Table Lamps 363677

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Aged Blue Weight: 20 Product Name: One Light Table Lamp UPC: 792977274743 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Aged Blue Weight: 20 Product Name: One Light Table Lamp UPC: 792977274743 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27474 Lamps-Table Lamps - 363677 - Capital Lighting, Inc.
Columbus, OH, USA
27474 Lamps-Table Lamps
363677
27474 Lamps-Table Lamps 363677
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Aged Blue Weight: 20 Product Name: One Light Table Lamp UPC: 792977274743 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.75
Length 36.75
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Aged Blue
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977274743
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363677
Product Name 27474 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details