Capital Lighting, Inc. 27480 Lamps-Table Lamps 363672

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Glaze With Rust Weight: 11 Product Name: One Light Table Lamp UPC: 792977274804 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Glaze With Rust Weight: 11 Product Name: One Light Table Lamp UPC: 792977274804 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27480 Lamps-Table Lamps - 363672 - Capital Lighting, Inc.
Columbus, OH, USA
27480 Lamps-Table Lamps
363672
27480 Lamps-Table Lamps 363672
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Glaze With Rust Weight: 11 Product Name: One Light Table Lamp UPC: 792977274804 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 150
Finish: Mossy Green Glaze With Rust
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274804
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363672
Product Name 27480 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details