Capital Lighting, Inc. 27479 Lamps-Table Lamps 363670

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Plated Metal Weight: 11 Product Name: One Light Table Lamp UPC: 792977274798 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Plated Metal Weight: 11 Product Name: One Light Table Lamp UPC: 792977274798 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27479 Lamps-Table Lamps - 363670 - Capital Lighting, Inc.
Columbus, OH, USA
27479 Lamps-Table Lamps
363670
27479 Lamps-Table Lamps 363670
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Plated Metal Weight: 11 Product Name: One Light Table Lamp UPC: 792977274798 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel Plated Metal
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274798
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363670
Product Name 27479 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details