Capital Lighting, Inc. 28876 Lamps-Floor Lamps 363669

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.75 Length 64.75 Bulb Qty: 1 Wattage: 150 Finish: Burnished Cheetah Print Weight: 28 Product Name: One Light Floor Lamp UPC: 792977288764 Category: Lamps Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.75 Length 64.75 Bulb Qty: 1 Wattage: 150 Finish: Burnished Cheetah Print Weight: 28 Product Name: One Light Floor Lamp UPC: 792977288764 Category: Lamps Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
28876 Lamps-Floor Lamps - 363669 - Capital Lighting, Inc.
Columbus, OH, USA
28876 Lamps-Floor Lamps
363669
28876 Lamps-Floor Lamps 363669
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.75 Length 64.75 Bulb Qty: 1 Wattage: 150 Finish: Burnished Cheetah Print Weight: 28 Product Name: One Light Floor Lamp UPC: 792977288764 Category: Lamps Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 64.75
Length 64.75
Bulb
Qty: 1
Wattage: 150
Finish: Burnished Cheetah Print
Weight: 28
Product Name: One Light Floor Lamp
UPC: 792977288764
Category: Lamps
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363669
Product Name 28876 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details