Capital Lighting, Inc. 29315 Lamps-Table Lamps 363664

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 100 Finish: Distressed Burnt Beige With Red Undertones Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293157 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 100 Finish: Distressed Burnt Beige With Red Undertones Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293157 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29315 Lamps-Table Lamps - 363664 - Capital Lighting, Inc.
Columbus, OH, USA
29315 Lamps-Table Lamps
363664
29315 Lamps-Table Lamps 363664
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 100 Finish: Distressed Burnt Beige With Red Undertones Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293157 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.50
Length 37.50
Bulb
Qty: 1
Wattage: 100
Finish: Distressed Burnt Beige With Red Undertones
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977293157
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363664
Product Name 29315 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details