Capital Lighting, Inc. 29317 Lamps-Table Lamps 363663

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977293171 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977293171 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29317 Lamps-Table Lamps - 363663 - Capital Lighting, Inc.
Columbus, OH, USA
29317 Lamps-Table Lamps
363663
29317 Lamps-Table Lamps 363663
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977293171 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 38.00
Length 38.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Champagne
Weight: 9
Product Name: One Light Buffet Lamps
UPC: 792977293171
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363663
Product Name 29317 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details