Capital Lighting, Inc. 29923-1 Lamps-Table Lamps 363639

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Metal With Gold Undertones Weight: 9 Product Name: One Light Desk Lamps UPC: 792977299234 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Metal With Gold Undertones Weight: 9 Product Name: One Light Desk Lamps UPC: 792977299234 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29923-1 Lamps-Table Lamps - 363639 - Capital Lighting, Inc.
Columbus, OH, USA
29923-1 Lamps-Table Lamps
363639
29923-1 Lamps-Table Lamps 363639
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Metal With Gold Undertones Weight: 9 Product Name: One Light Desk Lamps UPC: 792977299234 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 28.50
Length 28.50
Bulb
Qty: 1
Wattage: 100
Finish: Dark Bronze Metal With Gold Undertones
Weight: 9
Product Name: One Light Desk Lamps
UPC: 792977299234
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363639
Product Name 29923-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details