Capital Lighting, Inc. 29925-1 Lamps-Table Lamps 363634

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.75 Length 22.75 Bulb Qty: 1 Wattage: 100 Finish: Crackled Aged Blue Glaze With Rust Weight: 12 Product Name: One Light Table Lamps UPC: 792977299258 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.75 Length 22.75 Bulb Qty: 1 Wattage: 100 Finish: Crackled Aged Blue Glaze With Rust Weight: 12 Product Name: One Light Table Lamps UPC: 792977299258 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29925-1 Lamps-Table Lamps - 363634 - Capital Lighting, Inc.
Columbus, OH, USA
29925-1 Lamps-Table Lamps
363634
29925-1 Lamps-Table Lamps 363634
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.75 Length 22.75 Bulb Qty: 1 Wattage: 100 Finish: Crackled Aged Blue Glaze With Rust Weight: 12 Product Name: One Light Table Lamps UPC: 792977299258 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.75
Length 22.75
Bulb
Qty: 1
Wattage: 100
Finish: Crackled Aged Blue Glaze With Rust
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977299258
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363634
Product Name 29925-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details