Capital Lighting, Inc. 27439 Lamps-Table Lamps 363486

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Bleached Wood Tone Weight: 10 Product Name: One Light Table Lamp UPC: 792977274392 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Bleached Wood Tone Weight: 10 Product Name: One Light Table Lamp UPC: 792977274392 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27439 Lamps-Table Lamps - 363486 - Capital Lighting, Inc.
Columbus, OH, USA
27439 Lamps-Table Lamps
363486
27439 Lamps-Table Lamps 363486
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Bleached Wood Tone Weight: 10 Product Name: One Light Table Lamp UPC: 792977274392 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Bleached Wood Tone
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274392
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363486
Product Name 27439 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details